Vishay Precision Group Resistor Networks, Arrays PRAHT100I4-1KBWGT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRAHT100I4-1KBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT100I4-1KBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT100I4-1KBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 1Kohm, Smd; Resistance R1 Vishay - 68X3161 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 1Kohm, Smd; Resistance R1 Vishay
68X3161
Res N/w, Precision, 4 Res, 1Kohm, Smd; Resistance R1 Vishay 68X3161
RES N/W, PRECISION, 4 RES, 1KOHM, SMD; Resistance R1:1kohm; Product Range:PRAHT Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 1KOHM, SMD; Resistance R1:1kohm; Product Range:PRAHT Series; Resistance R2:1kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRAHT100I4-1KBWGTTR-ND 68X3161
Product Name Resistor Networks, Arrays Res N/w, Precision, 4 Res, 1Kohm, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details