Vishay Precision Group Resistor Networks, Arrays PRAHT100I4-10KBWGT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRAHT100I4-10KBWGTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRAHT100I4-10KBWGTTR-ND
Resistor Networks, Arrays 716-PRAHT100I4-10KBWGTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Res N/w, Precision, 4 Res, 10Kohm, Smd; Resistance R1 Vishay - 68X3162 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 10Kohm, Smd; Resistance R1 Vishay
68X3162
Res N/w, Precision, 4 Res, 10Kohm, Smd; Resistance R1 Vishay 68X3162
RES N/W, PRECISION, 4 RES, 10KOHM, SMD; Resistance R1:10kohm; Product Range:PRAHT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 10KOHM, SMD; Resistance R1:10kohm; Product Range:PRAHT Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SMD; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-PRAHT100I4-10KBWGTTR-ND 68X3162
Product Name Resistor Networks, Arrays Res N/w, Precision, 4 Res, 10Kohm, Smd; Resistance R1 Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers