Vishay Intertechnology, Inc. Resistor Networks, Arrays PRA135I4-5K11BBBW

Description
5.11k Ohm ±0.1% 125mW Power Per Element Isolated 8 Resistor Network/Array ±10ppm/°C 0805 (2012 Metric), Concave
Request a Quote Datasheet
Description
5.11k Ohm ±0.1% 125mW Power Per Element Isolated 8 Resistor Network/Array ±10ppm/°C 0805 (2012 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRA135I4-5K11BBBW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRA135I4-5K11BBBW-ND
Resistor Networks, Arrays 716-PRA135I4-5K11BBBW-ND
5.11k Ohm ±0.1% 125mW Power Per Element Isolated 8 Resistor Network/Array ±10ppm/°C 0805 (2012 Metric), Concave

5.11k Ohm ±0.1% 125mW Power Per Element Isolated 8 Resistor Network/Array ±10ppm/°C 0805 (2012 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-PRA135I4-5K11BBBW-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details