Vishay Precision Group NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR PRA100I4-1KBWNT

Description
NET ARRAY,6PIN,IDEPENDEN T,1K,.1%/.05%,TR
Request a Quote Datasheet
Description
NET ARRAY,6PIN,IDEPENDEN T,1K,.1%/.05%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR - PRA100I4-1KBWNT - ASAP Semiconductor LLC
Anaheim, CA, United States
NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR
PRA100I4-1KBWNT
NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR PRA100I4-1KBWNT
NET ARRAY,6PIN,IDEPENDEN T,1K,.1%/.05%,TR

NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR

Supplier's Site
Resistor Networks, Arrays - 716-PRA100I4-1KBWNTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRA100I4-1KBWNTTR-ND
Resistor Networks, Arrays 716-PRA100I4-1KBWNTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Resistor, Isolated Network 4Resistor, 1Kohm, 0.1%, Smd; Resistance Vishay - 92K8224 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network 4Resistor, 1Kohm, 0.1%, Smd; Resistance Vishay
92K8224
Resistor, Isolated Network 4Resistor, 1Kohm, 0.1%, Smd; Resistance Vishay 92K8224
RESISTOR, ISOLATED NETWORK 4RESISTOR, 1KOHM, 0.1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0603 [1608 Metric]; Resistance Tolerance:± 0.1%; Voltage Rating:35V RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK 4RESISTOR, 1KOHM, 0.1%, SMD; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0603 [1608 Metric]; Resistance Tolerance:± 0.1%; Voltage Rating:35V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PRA100I4-1KBWNT 716-PRA100I4-1KBWNTTR-ND 92K8224
Product Name NET ARRAY,6PIN,IDEPENDENT,1K,.1%/.05%,TR Resistor Networks, Arrays Resistor, Isolated Network 4Resistor, 1Kohm, 0.1%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Tolerance 0.1000 to 0.0500 +/- % 0.1000 +/- %
Category / Application General Use
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details