Vishay Precision Group Resistor Networks, Arrays PRA100I4-10KBWNT

Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet
Description
Ohm Power Per Element Resistor Network/Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 716-PRA100I4-10KBWNTTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
716-PRA100I4-10KBWNTTR-ND
Resistor Networks, Arrays 716-PRA100I4-10KBWNTTR-ND
Ohm Power Per Element Resistor Network/Array

Ohm Power Per Element Resistor Network/Array

Buy Now Datasheet
Resistor-Networks-and-Arrays - PRA100I4-10KBWNT - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Networks-and-Arrays
PRA100I4-10KBWNT
Resistor-Networks-and-Arrays PRA100I4-10KBWNT
Resistor-Networks-an d-Arrays

Resistor-Networks-and-Arrays

Supplier's Site
Resistor Array, High Precision; Resistance Vishay - 92K8225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, High Precision; Resistance Vishay
92K8225
Resistor Array, High Precision; Resistance Vishay 92K8225
RESISTOR ARRAY, HIGH PRECISION; Resistance:10kohm; Product Range:PRA Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:35V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, HIGH PRECISION; Resistance:10kohm; Product Range:PRA Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0603 [1608 Metric]; No. of Pins:8Pins; Voltage Rating:35V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-PRA100I4-10KBWNTTR-ND PRA100I4-10KBWNT 92K8225
Product Name Resistor Networks, Arrays Resistor-Networks-and-Arrays Resistor Array, High Precision; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use Precision Resistor
Mounting / Packaging 0603
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details