Ohm Power Per Element Resistor Network/Array
PRA 100 I 4 10K 0,1% 0,02% B TR / Waffle Pack or Tape & Reel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-PRA100I4-10KBPBTTR-ND | 42P4795 |
| Product Name | Resistor Networks, Arrays | Pra 100 I 4 10K 0,1% 0,02% B Tr / Waffle Pack Or Tape & Reel Vishay |
| Configuration | Chip Array | Single Resistor |