Vishay Precision Group Through Hole Resistors PR03000209109JAC00

Description
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR03000209109JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209109JAC00TB-ND
Through Hole Resistors 56-PR03000209109JAC00TB-ND
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000209109JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209109JAC00CT-ND
Through Hole Resistors 56-PR03000209109JAC00CT-ND
91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

91 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
91 OHM 3W Resistor - 53-PR03000209109JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91 OHM 3W Resistor
53-PR03000209109JAC00
91 OHM 3W Resistor 53-PR03000209109JAC00
RES 91 OHM 3W 5% AXIAL Product overview: PR03000209109JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209109JAC0 0 can be used for catalog matching and distributor lookup.

RES 91 OHM 3W 5% AXIAL Product overview: PR03000209109JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209109JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 91 Ohm, 3 W, 5%; Resistance Vishay - 94C3835 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 91 Ohm, 3 W, 5%; Resistance Vishay
94C3835
Metal Film Resistor, 91 Ohm, 3 W, 5%; Resistance Vishay 94C3835
METAL FILM RESISTOR, 91 OHM, 3 W, 5%; Resistance:91ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 91 OHM, 3 W, 5%; Resistance:91ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR03000209109JAC00TB-ND 53-PR03000209109JAC00 94C3835
Product Name Through Hole Resistors 91 OHM 3W Resistor Metal Film Resistor, 91 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Axial Leaded
Resistance Range 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details