Vishay Intertechnology, Inc. Through Hole Resistors PR03000209103JAC00

Description
910 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
910 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC910KW-3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC910KW-3JTB-ND
Through Hole Resistors BC910KW-3JTB-ND
910 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

910 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Pr03 5% Ac 910K Rohs Compliant Vishay - 53M5317 - Newark, An Avnet Company
Chicago, IL, United States
Pr03 5% Ac 910K Rohs Compliant Vishay
53M5317
Pr03 5% Ac 910K Rohs Compliant Vishay 53M5317
PR03 5% AC 910K ROHS COMPLIANT: YES

PR03 5% AC 910K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC910KW-3JTB-ND 53M5317
Product Name Through Hole Resistors Pr03 5% Ac 910K Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details