Vishay Precision Group Through Hole Resistors PR03000209101JAC00

Description
9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC9.1KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC9.1KW-3JCT-ND
Through Hole Resistors BC9.1KW-3JCT-ND
9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000209101JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209101JAC00TB-ND
Through Hole Resistors 56-PR03000209101JAC00TB-ND
9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

9.1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.1 Kohm, 3 W, 5%; Resistance Vishay - 94C3833 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.1 Kohm, 3 W, 5%; Resistance Vishay
94C3833
Metal Film Resistor, 9.1 Kohm, 3 W, 5%; Resistance Vishay 94C3833
METAL FILM RESISTOR, 9.1 KOHM, 3 W, 5%; Resistance:9.1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.1 KOHM, 3 W, 5%; Resistance:9.1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC9.1KW-3JCT-ND 94C3833
Product Name Through Hole Resistors Metal Film Resistor, 9.1 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details