Vishay Intertechnology, Inc. Through Hole Resistors PR03000209100JAC00

Description
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR03000209100JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209100JAC00CT-ND
Through Hole Resistors 56-PR03000209100JAC00CT-ND
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000209100JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000209100JAC00TB-ND
Through Hole Resistors 56-PR03000209100JAC00TB-ND
910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

910 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
910 OHM 3W Resistor - 53-PR03000209100JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
910 OHM 3W Resistor
53-PR03000209100JAC00
910 OHM 3W Resistor 53-PR03000209100JAC00
RES 910 OHM 3W 5% AXIAL Product overview: PR03000209100JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209100JAC0 0 can be used for catalog matching and distributor lookup.

RES 910 OHM 3W 5% AXIAL Product overview: PR03000209100JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000209100JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 910 Ohm, 3 W, 5%, Full Reel; Resistance Vishay - 53M5318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 910 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
53M5318
Resistor, Metal Film, 910 Ohm, 3 W, 5%, Full Reel; Resistance Vishay 53M5318
RESISTOR, METAL FILM, 910 OHM, 3 W, 5%, FULL REEL; Resistance:910ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 910 OHM, 3 W, 5%, FULL REEL; Resistance:910ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR03000209100JAC00CT-ND 53-PR03000209100JAC00 53M5318
Product Name Through Hole Resistors 910 OHM 3W Resistor Resistor, Metal Film, 910 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Axial Leaded
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details