Vishay Precision Group Through Hole Resistors PR03000208203JAC00

Description
Vishay PR03000208203JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000208203JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4412851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412851
Through Hole Resistors 4412851
Vishay PR03000208203JAC00 Resistor

Vishay PR03000208203JAC00 Resistor

Supplier's Site
820kR 3W 5% Axial Metal Film Resistor Product overview: PR03000208203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208203JAC0 0 can be used for catalog matching and distributor lookup.

820kR 3W 5% Axial Metal Film Resistor Product overview: PR03000208203JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208203JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC820KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC820KW-3JCT-ND
Through Hole Resistors BC820KW-3JCT-ND
820 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

820 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000208203JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000208203JAC00TB-ND
Through Hole Resistors 56-PR03000208203JAC00TB-ND
820 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

820 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor; Product Range Vishay - 94C3831 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Product Range Vishay
94C3831
Metal Film Resistor; Product Range Vishay 94C3831
Metal Film Resistor; Product Range:PR03 Series RoHS Compliant: Yes

Metal Film Resistor; Product Range:PR03 Series RoHS Compliant: Yes

Supplier's Site
Res, 820K, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8383
Res, 820K, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8383
RES, 820K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 820K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4412851 53-PR03000208203JAC00 BC820KW-3JCT-ND 94C3831
Product Name Through Hole Resistors 3W Resistor Through Hole Resistors Metal Film Resistor; Product Range Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 820000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details