Vishay Precision Group Through Hole Resistors PR03000208202JAC00

Description
Vishay PR03000208202JAC00
Request a Quote Datasheet
Description
Vishay PR03000208202JAC00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513979
Through Hole Resistors 2513979
Vishay PR03000208202JAC00

Vishay PR03000208202JAC00

Supplier's Site
Through Hole Resistors - 2513978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513978
Through Hole Resistors 2513978
Vishay PR03000208202JAC00

Vishay PR03000208202JAC00

Supplier's Site
Through Hole Resistors - 2513979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513979P
Through Hole Resistors 2513979P
Vishay PR03000208202JAC00

Vishay PR03000208202JAC00

Supplier's Site
3W 750V Resistor - 53-PR03000208202JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000208202JAC00
3W 750V Resistor 53-PR03000208202JAC00
82kR 3W 750V Metal Film Resistor, Through-Hole, 5% Tol Product overview: PR03000208202JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208202JAC0 0 can be used for catalog matching and distributor lookup.

82kR 3W 750V Metal Film Resistor, Through-Hole, 5% Tol Product overview: PR03000208202JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208202JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC82KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC82KW-3JCT-ND
Through Hole Resistors PPC82KW-3JCT-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000208202JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000208202JAC00TB-ND
Through Hole Resistors 56-PR03000208202JAC00TB-ND
82 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 82 Kohm, 3 W, 5%; Resistance Vishay - 94C3829 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82 Kohm, 3 W, 5%; Resistance Vishay
94C3829
Metal Film Resistor, 82 Kohm, 3 W, 5%; Resistance Vishay 94C3829
METAL FILM RESISTOR, 82 KOHM, 3 W, 5%; Resistance:82kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82 KOHM, 3 W, 5%; Resistance:82kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2513979 53-PR03000208202JAC00 PPC82KW-3JCT-ND 94C3829
Product Name Through Hole Resistors 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 82 Kohm, 3 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E-3 ohms 82000 ohms 82000 ohms
Power Rating 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details