Vishay Precision Group Through Hole Resistors PR03000208200JAC00

Description
Vishay PR03000208200JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000208200JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835883
Through Hole Resistors 6835883
Vishay PR03000208200JAC00 Resistor

Vishay PR03000208200JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835883P
Through Hole Resistors 6835883P
Vishay PR03000208200JAC00 Resistor

Vishay PR03000208200JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC820W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC820W-3JCT-ND
Through Hole Resistors PPC820W-3JCT-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000208200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000208200JAC00TB-ND
Through Hole Resistors 56-PR03000208200JAC00TB-ND
820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
3W 750V Resistor - 53-PR03000208200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000208200JAC00
3W 750V Resistor 53-PR03000208200JAC00
820R 3W 750V Axial Metal Film Resistor Product overview: PR03000208200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208200JAC0 0 can be used for catalog matching and distributor lookup.

820R 3W 750V Axial Metal Film Resistor Product overview: PR03000208200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000208200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1012652-PR03000208200JAC00
Resistors - Through Hole Resistors 1012652-PR03000208200JAC00
Win Source Part Number: 1012652-PR0300020820 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2322 195 14821,BC820W-3JTB,50 93NW820R0JA8AFX,BC82 0W-3JCT,BC820W-3JCT- ND,BC820W-3JCTINACTI VE,PPC820W-3JCT,5093 NW820R0JBC,BC820W-3J TB-ND,BC820W-3JTB-ND R,5093NW820R0J,BC820 W-3JTBINACTIVE,PPC82 0W-3JTB,232219514821 ,PPC820W-3JTB-NDR,PP C820W-3JCT-NDR

Win Source Part Number: 1012652-PR03000208200JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2322 195 14821,BC820W-3JTB,5093NW820R0JA8AFX,BC820W-3JCT,BC820W-3JCT-ND,BC820W-3JCTINACTIVE,PPC820W-3JCT,5093NW820R0JBC,BC820W-3JTB-ND,BC820W-3JTB-NDR,5093NW820R0J,BC820W-3JTBINACTIVE,PPC820W-3JTB,232219514821,PPC820W-3JTB-NDR,PPC820W-3JCT-NDR

Buy Now Datasheet
Metal Film Resistor, 820 Ohm, 3 W, 5%; Resistance Vishay - 94C3832 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 3 W, 5%; Resistance Vishay
94C3832
Metal Film Resistor, 820 Ohm, 3 W, 5%; Resistance Vishay 94C3832
METAL FILM RESISTOR, 820 OHM, 3 W, 5%; Resistance:820ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 3 W, 5%; Resistance:820ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24839257 - Radwell International
Willingboro, NJ, United States
Resistor
24839257
Resistor 24839257
RESISTOR, AXIAL, METAL FILM, 820OHMS, 3W, 5%, 5.2X16.7MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 820OHMS, 3W, 5%, 5.2X16.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835883 6835883P PPC820W-3JCT-ND 53-PR03000208200JAC00 1012652-PR03000208200JAC00 94C3832 24839257
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 3W 750V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 820 Ohm, 3 W, 5%; Resistance Vishay Resistor
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details