Vishay Precision Group 3W 750V Resistor PR03000207501JAC00

Description
7.5kR 3W 750V Axial Metal Film Resistor Product overview: PR03000207501JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000207501JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5kR 3W 750V Axial Metal Film Resistor Product overview: PR03000207501JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000207501JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000207501JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000207501JAC00
3W 750V Resistor 53-PR03000207501JAC00
7.5kR 3W 750V Axial Metal Film Resistor Product overview: PR03000207501JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000207501JAC0 0 can be used for catalog matching and distributor lookup.

7.5kR 3W 750V Axial Metal Film Resistor Product overview: PR03000207501JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000207501JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC7.5KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC7.5KW-3JCT-ND
Through Hole Resistors PPC7.5KW-3JCT-ND
7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000207501JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000207501JAC00TB-ND
Through Hole Resistors 56-PR03000207501JAC00TB-ND
7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

7.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 7.5 Kohm, 3 W, 5%; Resistance Vishay - 94C3823 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5 Kohm, 3 W, 5%; Resistance Vishay
94C3823
Metal Film Resistor, 7.5 Kohm, 3 W, 5%; Resistance Vishay 94C3823
METAL FILM RESISTOR, 7.5 KOHM, 3 W, 5%; Resistance:7.5kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5 KOHM, 3 W, 5%; Resistance:7.5kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000207501JAC00 PPC7.5KW-3JCT-ND 94C3823
Product Name 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 7.5 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details