Vishay Precision Group Through Hole Resistors PR03000206803JAC00

Description
680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC680KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC680KW-3JCT-ND
Through Hole Resistors BC680KW-3JCT-ND
680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206803JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206803JAC00TB-ND
Through Hole Resistors 56-PR03000206803JAC00TB-ND
680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

680 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835944
Through Hole Resistors 6835944
Vishay PR03000206803JAC00 Resistor

Vishay PR03000206803JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835944P
Through Hole Resistors 6835944P
Vishay PR03000206803JAC00 Resistor

Vishay PR03000206803JAC00 Resistor

Supplier's Site
Metal Film Resistor, 680 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3821 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3821
Metal Film Resistor, 680 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3821
METAL FILM RESISTOR, 680 KOHM, 3 W, 5%, FULL REEL; Resistance:680kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 680 KOHM, 3 W, 5%, FULL REEL; Resistance:680kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 680K, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8381
Res, 680K, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8381
RES, 680K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 680K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC680KW-3JCT-ND 6835944 6835944P 94C3821 84AH8381
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 680 Kohm, 3 W, 5%, Full Reel; Resistance Vishay Res, 680K, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details