Vishay Precision Group 3W 750V Resistor PR03000206802JAC00

Description
68kR 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206802JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206802JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68kR 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206802JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206802JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000206802JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000206802JAC00
3W 750V Resistor 53-PR03000206802JAC00
68kR 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206802JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206802JAC0 0 can be used for catalog matching and distributor lookup.

68kR 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206802JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206802JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374905-PR03000206802JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374905-PR03000206802JAC00
Resistors - Through Hole Resistors 1374905-PR03000206802JAC00
Win Source Part Number: 1374905-PR0300020680 2JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 68 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374905-PR03000206802JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 68 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 6835928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835928
Through Hole Resistors 6835928
Vishay PR03000206802JAC00 Resistor

Vishay PR03000206802JAC00 Resistor

Supplier's Site
Through Hole Resistors - BC68KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC68KW-3JCT-ND
Through Hole Resistors BC68KW-3JCT-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206802JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206802JAC00TB-ND
Through Hole Resistors 56-PR03000206802JAC00TB-ND
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor - 866-PR03000206802JAC00 - Utmel Electronic Limited
Hong Kong, China
PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor
866-PR03000206802JAC00
PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor 866-PR03000206802JAC00
PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor

PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor

Supplier's Site
Metal Film Resistor, 68 Kohm, 3 W, 5%; Resistance Vishay - 94C3819 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68 Kohm, 3 W, 5%; Resistance Vishay
94C3819
Metal Film Resistor, 68 Kohm, 3 W, 5%; Resistance Vishay 94C3819
METAL FILM RESISTOR, 68 KOHM, 3 W, 5%; Resistance:68kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68 KOHM, 3 W, 5%; Resistance:68kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000206802JAC00 1374905-PR03000206802JAC00 6835928 BC68KW-3JCT-ND 866-PR03000206802JAC00 94C3819
Product Name 3W 750V Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors PR03 Series ?5.2 x 16.7 mm 3 W 68 kOhm ±5% ±250 ppm/K Metal Film Leaded Resistor Metal Film Resistor, 68 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details