Vishay Precision Group Through Hole Resistors PR03000206801JAC00

Description
Vishay PR03000206801JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000206801JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835906
Through Hole Resistors 6835906
Vishay PR03000206801JAC00 Resistor

Vishay PR03000206801JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835906P
Through Hole Resistors 6835906P
Vishay PR03000206801JAC00 Resistor

Vishay PR03000206801JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC6.8KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.8KW-3JCT-ND
Through Hole Resistors PPC6.8KW-3JCT-ND
6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206801JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206801JAC00TB-ND
Through Hole Resistors 56-PR03000206801JAC00TB-ND
6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
750V 3W Resistor - 53-PR03000206801JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000206801JAC00
750V 3W Resistor 53-PR03000206801JAC00
Metal Film Resistor, 6.8kR, 750V, 5%, Axial, 3W Product overview: PR03000206801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206801JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 6.8kR, 750V, 5%, Axial, 3W Product overview: PR03000206801JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206801JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 6.8 Kohm, 3 W, 5%; Resistance Vishay - 94C3814 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8 Kohm, 3 W, 5%; Resistance Vishay
94C3814
Metal Film Resistor, 6.8 Kohm, 3 W, 5%; Resistance Vishay 94C3814
METAL FILM RESISTOR, 6.8 KOHM, 3 W, 5%; Resistance:6.8kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.8 KOHM, 3 W, 5%; Resistance:6.8kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24839285 - Radwell International
Willingboro, NJ, United States
Resistor
24839285
Resistor 24839285
METAL FILM RESISTOR, 6.8 KOHM, 3 W, 5%; RESISTANCE:6.8KOHM; PRODUCT RANGE:PR03 SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:750V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 6.8 KOHM, 3 W, 5%; RESISTANCE:6.8KOHM; PRODUCT RANGE:PR03 SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:750V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835906 6835906P PPC6.8KW-3JCT-ND 53-PR03000206801JAC00 94C3814 24839285
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 750V 3W Resistor Metal Film Resistor, 6.8 Kohm, 3 W, 5%; Resistance Vishay Resistor
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details