Vishay Precision Group 3W Resistor PR03000206800JAC00

Description
680R 3W 5% Axial Metal Film Resistor Product overview: PR03000206800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680R 3W 5% Axial Metal Film Resistor Product overview: PR03000206800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680R 3W 5% Axial Metal Film Resistor Product overview: PR03000206800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206800JAC0 0 can be used for catalog matching and distributor lookup.

680R 3W 5% Axial Metal Film Resistor Product overview: PR03000206800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206800JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835880
Through Hole Resistors 6835880
Vishay PR03000206800JAC00 Resistor

Vishay PR03000206800JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835880P
Through Hole Resistors 6835880P
Vishay PR03000206800JAC00 Resistor

Vishay PR03000206800JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC680W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC680W-3JCT-ND
Through Hole Resistors PPC680W-3JCT-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206800JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206800JAC00TB-ND
Through Hole Resistors 56-PR03000206800JAC00TB-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 680 Ohm, 3 W, 5%; Resistance Vishay - 94C3822 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 3 W, 5%; Resistance Vishay
94C3822
Metal Film Resistor, 680 Ohm, 3 W, 5%; Resistance Vishay 94C3822
METAL FILM RESISTOR, 680 OHM, 3 W, 5%; Resistance:680ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 680 OHM, 3 W, 5%; Resistance:680ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24839289 - Radwell International
Willingboro, NJ, United States
Resistor
24839289
Resistor 24839289
METAL FILM RESISTOR, 680 OHM, 3 W, 5%; RESISTANCE:680OHM; PRODUCT RANGE:PR03 SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:750V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 680 OHM, 3 W, 5%; RESISTANCE:680OHM; PRODUCT RANGE:PR03 SERIES; POWER RATING:3W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:750V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000206800JAC00 6835880 6835880P PPC680W-3JCT-ND 94C3822 24839289
Product Name 3W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 680 Ohm, 3 W, 5%; Resistance Vishay Resistor
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details