Vishay Intertechnology, Inc. 3W Resistor PR03000206203JAC00

Description
RES 620K OHM 3W 5% AXIAL Product overview: PR03000206203JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206203JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 620K OHM 3W 5% AXIAL Product overview: PR03000206203JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206203JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 3W 5% AXIAL Product overview: PR03000206203JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206203JAC0 0 can be used for catalog matching and distributor lookup.

RES 620K OHM 3W 5% AXIAL Product overview: PR03000206203JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206203JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC620KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC620KW-3JCT-ND
Through Hole Resistors BC620KW-3JCT-ND
620 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

620 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206203JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206203JAC00TB-ND
Through Hole Resistors 56-PR03000206203JAC00TB-ND
620 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

620 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Pr03 5% Ac 620K Rohs Compliant Vishay - 53M5314 - Newark, An Avnet Company
Chicago, IL, United States
Pr03 5% Ac 620K Rohs Compliant Vishay
53M5314
Pr03 5% Ac 620K Rohs Compliant Vishay 53M5314
PR03 5% AC 620K ROHS COMPLIANT: YES

PR03 5% AC 620K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000206203JAC00 BC620KW-3JCT-ND 53M5314
Product Name 3W Resistor Through Hole Resistors Pr03 5% Ac 620K Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 620000 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details