Vishay Precision Group Through Hole Resistors PR03000206202JAC00

Description
62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC62KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC62KW-3JCT-ND
Through Hole Resistors PPC62KW-3JCT-ND
62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206202JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206202JAC00TB-ND
Through Hole Resistors 56-PR03000206202JAC00TB-ND
62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

62 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 62 Kohm, 3 W, 5%; Resistance Vishay - 94C3815 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 62 Kohm, 3 W, 5%; Resistance Vishay
94C3815
Metal Film Resistor, 62 Kohm, 3 W, 5%; Resistance Vishay 94C3815
METAL FILM RESISTOR, 62 KOHM, 3 W, 5%; Resistance:62kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 62 KOHM, 3 W, 5%; Resistance:62kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC62KW-3JCT-ND 94C3815
Product Name Through Hole Resistors Metal Film Resistor, 62 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details