Vishay Precision Group Through Hole Resistors PR03000206200JAC00

Description
620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC620W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC620W-3JCT-ND
Through Hole Resistors BC620W-3JCT-ND
620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000206200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000206200JAC00TB-ND
Through Hole Resistors 56-PR03000206200JAC00TB-ND
620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

620 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
3W 750V Resistor - 53-PR03000206200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000206200JAC00
3W 750V Resistor 53-PR03000206200JAC00
620R 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206200JAC0 0 can be used for catalog matching and distributor lookup.

620R 3W 5% Axial Metal Film Resistor, 750V Product overview: PR03000206200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000206200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 620 Ohm, 3 W, 5%; Resistance Vishay - 94C3818 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 620 Ohm, 3 W, 5%; Resistance Vishay
94C3818
Metal Film Resistor, 620 Ohm, 3 W, 5%; Resistance Vishay 94C3818
METAL FILM RESISTOR, 620 OHM, 3 W, 5%; Resistance:620ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 620 OHM, 3 W, 5%; Resistance:620ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC620W-3JCT-ND 53-PR03000206200JAC00 94C3818
Product Name Through Hole Resistors 3W 750V Resistor Metal Film Resistor, 620 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details