Vishay Precision Group Resistors - Through Hole Resistors PR03000205603JAC00

Description
Win Source Part Number: 1374927-PR0300020560 3JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 560 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374927-PR0300020560 3JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 560 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374927-PR03000205603JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374927-PR03000205603JAC00
Resistors - Through Hole Resistors 1374927-PR03000205603JAC00
Win Source Part Number: 1374927-PR0300020560 3JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 560 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374927-PR03000205603JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 560 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC560KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC560KW-3JCT-ND
Through Hole Resistors BC560KW-3JCT-ND
560 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000205603JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000205603JAC00TB-ND
Through Hole Resistors 56-PR03000205603JAC00TB-ND
560 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

560 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
750V 3W Resistor - 53-PR03000205603JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000205603JAC00
750V 3W Resistor 53-PR03000205603JAC00
Metal Film Resistor, 560kR, 750V, 5%, Axial, 3W Product overview: PR03000205603JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205603JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 560kR, 750V, 5%, Axial, 3W Product overview: PR03000205603JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205603JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4412744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412744
Through Hole Resistors 4412744
Vishay PR03000205603JAC00 Resistor

Vishay PR03000205603JAC00 Resistor

Supplier's Site
Resistor, Metal Film, 560 Kohm, 3 W, 5%, Full Reel; Resistance Vishay - 94C3811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 560 Kohm, 3 W, 5%, Full Reel; Resistance Vishay
94C3811
Resistor, Metal Film, 560 Kohm, 3 W, 5%, Full Reel; Resistance Vishay 94C3811
RESISTOR, METAL FILM, 560 KOHM, 3 W, 5%, FULL REEL; Resistance:560kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 560 KOHM, 3 W, 5%, FULL REEL; Resistance:560kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 560K, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8377
Res, 560K, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8377
RES, 560K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 560K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374927-PR03000205603JAC00 BC560KW-3JCT-ND 53-PR03000205603JAC00 4412744 94C3811 84AH8377
Product Name Resistors - Through Hole Resistors Through Hole Resistors 750V 3W Resistor Through Hole Resistors Resistor, Metal Film, 560 Kohm, 3 W, 5%, Full Reel; Resistance Vishay Res, 560K, 3W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm MetalFilm
Resistance Range 560000 ohms 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details