560 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
560 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Vishay PR03000205600JAC00 Resistor
560R 3W 5% Axial Through-Hole Metal Film Resistor Product overview: PR03000205600JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205600JAC0
RES, 560R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PPC560W-3JCT-ND | 4412700 | 53-PR03000205600JAC00 | 84AH8376 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 3W Resistor | Res, 560R, 3W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 560 ohms | 560 ohms |