Vishay Precision Group 5.1 Ohm 3W Resistor PR03000205108JAC00

Description
Res Metal Film 5.1 Ohm 5% 3W ±250ppm/°C Conformal Coated AXL Ammo Product overview: PR03000205108JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205108JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 5.1 Ohm 5% 3W ±250ppm/°C Conformal Coated AXL Ammo Product overview: PR03000205108JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205108JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 Ohm 3W Resistor - 53-PR03000205108JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1 Ohm 3W Resistor
53-PR03000205108JAC00
5.1 Ohm 3W Resistor 53-PR03000205108JAC00
Res Metal Film 5.1 Ohm 5% 3W ±250ppm/°C Conformal Coated AXL Ammo Product overview: PR03000205108JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205108JAC0 0 can be used for catalog matching and distributor lookup.

Res Metal Film 5.1 Ohm 5% 3W ±250ppm/°C Conformal Coated AXL Ammo Product overview: PR03000205108JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000205108JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC5338CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5338CT-ND
Through Hole Resistors BC5338CT-ND
5.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5338TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5338TB-ND
Through Hole Resistors BC5338TB-ND
5.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 5.1Ohm, 5%, 3W, Axial Rohs Compliant Vishay - 33AK9157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1Ohm, 5%, 3W, Axial Rohs Compliant Vishay
33AK9157
Res, 5.1Ohm, 5%, 3W, Axial Rohs Compliant Vishay 33AK9157
RES, 5.1OHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

RES, 5.1OHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000205108JAC00 BC5338CT-ND 33AK9157
Product Name 5.1 Ohm 3W Resistor Through Hole Resistors Res, 5.1Ohm, 5%, 3W, Axial Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details