Vishay Precision Group Through Hole Resistors PR03000205103JAC00

Description
510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC510KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC510KW-3JCT-ND
Through Hole Resistors PPC510KW-3JCT-ND
510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000205103JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000205103JAC00TB-ND
Through Hole Resistors 56-PR03000205103JAC00TB-ND
510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

510 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513973
Through Hole Resistors 2513973
Vishay PR03000205103JAC00

Vishay PR03000205103JAC00

Supplier's Site
Through Hole Resistors - 2513975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513975
Through Hole Resistors 2513975
Vishay PR03000205103JAC00

Vishay PR03000205103JAC00

Supplier's Site
Through Hole Resistors - 2513975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513975P
Through Hole Resistors 2513975P
Vishay PR03000205103JAC00

Vishay PR03000205103JAC00

Supplier's Site
Metal Film Resistor, 510 Kohm, 3 W, 5%; Resistance Vishay - 94C3807 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Kohm, 3 W, 5%; Resistance Vishay
94C3807
Metal Film Resistor, 510 Kohm, 3 W, 5%; Resistance Vishay 94C3807
METAL FILM RESISTOR, 510 KOHM, 3 W, 5%; Resistance:510kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 510 KOHM, 3 W, 5%; Resistance:510kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC510KW-3JCT-ND 2513973 94C3807
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 510 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details