Vishay Precision Group Through Hole Resistors PR03000205102JAC00

Description
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC51KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC51KW-3JCT-ND
Through Hole Resistors PPC51KW-3JCT-ND
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000205102JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000205102JAC00TB-ND
Through Hole Resistors 56-PR03000205102JAC00TB-ND
51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

51 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 51 Kohm, 3 W, 5%; Resistance Vishay - 53M5309 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51 Kohm, 3 W, 5%; Resistance Vishay
53M5309
Metal Film Resistor, 51 Kohm, 3 W, 5%; Resistance Vishay 53M5309
METAL FILM RESISTOR, 51 KOHM, 3 W, 5%; Resistance:51kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 51 KOHM, 3 W, 5%; Resistance:51kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC51KW-3JCT-ND 53M5309
Product Name Through Hole Resistors Metal Film Resistor, 51 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details