Vishay Precision Group Through Hole Resistors PR03000204709JAC00

Description
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC47W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC47W-3JCT-ND
Through Hole Resistors PPC47W-3JCT-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000204709JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204709JAC00TB-ND
Through Hole Resistors 56-PR03000204709JAC00TB-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
47 Ohm 3W Resistor - 53-PR03000204709JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 3W Resistor
53-PR03000204709JAC00
47 Ohm 3W Resistor 53-PR03000204709JAC00
47 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000204709JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204709JAC0 0 can be used for catalog matching and distributor lookup.

47 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000204709JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204709JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835859
Through Hole Resistors 6835859
Vishay PR03000204709JAC00 Resistor

Vishay PR03000204709JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835859P
Through Hole Resistors 6835859P
Vishay PR03000204709JAC00 Resistor

Vishay PR03000204709JAC00 Resistor

Supplier's Site
Resistor - 24839349 - Radwell International
Willingboro, NJ, United States
Resistor
24839349
Resistor 24839349
RESISTOR, AXIAL, METAL FILM, 47 OHM, 3W, 5%, 5.2X16.7MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 47 OHM, 3W, 5%, 5.2X16.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 47 Ohm, 3 W, 5%; Resistance Vishay - 53M5308 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 3 W, 5%; Resistance Vishay
53M5308
Metal Film Resistor, 47 Ohm, 3 W, 5%; Resistance Vishay 53M5308
METAL FILM RESISTOR, 47 OHM, 3 W, 5%; Resistance:47ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 3 W, 5%; Resistance:47ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
RES 47 OHM 3W 5% AXIAL - 886-PR03000204709JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 47 OHM 3W 5% AXIAL
886-PR03000204709JAC00
RES 47 OHM 3W 5% AXIAL 886-PR03000204709JAC00
RES 47 OHM 3W 5% AXIAL

RES 47 OHM 3W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PPC47W-3JCT-ND 53-PR03000204709JAC00 6835859 6835859P 24839349 53M5308 886-PR03000204709JAC00
Product Name Through Hole Resistors 47 Ohm 3W Resistor Through Hole Resistors Through Hole Resistors Resistor Metal Film Resistor, 47 Ohm, 3 W, 5%; Resistance Vishay RES 47 OHM 3W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details