Vishay Precision Group Through Hole Resistors PR03000204703JAC00

Description
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC470KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC470KW-3JCT-ND
Through Hole Resistors PPC470KW-3JCT-ND
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000204703JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204703JAC00TB-ND
Through Hole Resistors 56-PR03000204703JAC00TB-ND
470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

470 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1198906-PR03000204703JAC00
Resistors - Through Hole Resistors 1198906-PR03000204703JAC00
Win Source Part Number: 1198906-PR0300020470 3JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 470 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR03000204703JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC470KW-3JTB,5093NW4 70K0JA8AFX,PPC470KW- 3JTB-NDR,PPC470KW-3J CT-NDR,BC470KW-3JCT, 2322 195 14474,BC470KW-3JTB-N D,BC470KW-3JCTINACTI VE,5093NW470K0J,2322 19514474,BC470KW-3JT BINACTIVE,BC470KW-3J TB-NDR,5093NW470K0JB C,BC470KW-3JCT-ND,PP C470KW-3JCT,PPC470KW -3JTB

Win Source Part Number: 1198906-PR03000204703JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR03000204703JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC470KW-3JTB,5093NW470K0JA8AFX,PPC470KW-3JTB-NDR,PPC470KW-3JCT-NDR,BC470KW-3JCT,2322 195 14474,BC470KW-3JTB-ND,BC470KW-3JCTINACTIVE,5093NW470K0J,232219514474,BC470KW-3JTBINACTIVE,BC470KW-3JTB-NDR,5093NW470K0JBC,BC470KW-3JCT-ND,PPC470KW-3JCT,PPC470KW-3JTB

Buy Now Datasheet
750V 3W Resistor - 53-PR03000204703JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000204703JAC00
750V 3W Resistor 53-PR03000204703JAC00
Metal Film Resistor, 470kΩ, 750V, 5%, Axial, 3W Product overview: PR03000204703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204703JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 470kΩ, 750V, 5%, Axial, 3W Product overview: PR03000204703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204703JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835940P
Through Hole Resistors 6835940P
Vishay PR03000204703JAC00 Resistor

Vishay PR03000204703JAC00 Resistor

Supplier's Site
Metal Film Resistor, 470 Kohm, 3 W, 5%; Resistance Vishay - 94C3801 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Kohm, 3 W, 5%; Resistance Vishay
94C3801
Metal Film Resistor, 470 Kohm, 3 W, 5%; Resistance Vishay 94C3801
METAL FILM RESISTOR, 470 KOHM, 3 W, 5%; Resistance:470kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 KOHM, 3 W, 5%; Resistance:470kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number PPC470KW-3JCT-ND 1198906-PR03000204703JAC00 53-PR03000204703JAC00 6835940P 94C3801
Product Name Through Hole Resistors Resistors - Through Hole Resistors 750V 3W Resistor Through Hole Resistors Metal Film Resistor, 470 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details