4.7kR 5% 750V Axial Metal Film Resistor Product overview: PR03000204701JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204701JAC0
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
4.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Vishay PR03000204701JAC00 Resistor
Vishay PR03000204701JAC00 Resistor
RES, 4K7, 5%, 3W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000204701JAC00 | PPC4.7KW-3JCT-ND | 6835903 | 6835903P | 96Y9576 |
| Product Name | 750V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 4K7, 5%, 3W, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 750 volts | 750 volts | |||
| Operating AC Voltage | 750 volts | 750 volts |