Vishay Precision Group Through Hole Resistors PR03000204700JAC00

Description
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC470W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC470W-3JCT-ND
Through Hole Resistors PPC470W-3JCT-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC470W-3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC470W-3JTB-ND
Through Hole Resistors PPC470W-3JTB-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835871
Through Hole Resistors 6835871
Vishay PR03000204700JAC00 Resistor

Vishay PR03000204700JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835871P
Through Hole Resistors 6835871P
Vishay PR03000204700JAC00 Resistor

Vishay PR03000204700JAC00 Resistor

Supplier's Site
470 Ohm 3W 750V Resistor - 53-PR03000204700JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 3W 750V Resistor
53-PR03000204700JAC00
470 Ohm 3W 750V Resistor 53-PR03000204700JAC00
470 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000204700JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204700JAC0 0 can be used for catalog matching and distributor lookup.

470 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000204700JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204700JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1035636-PR03000204700JAC00
Resistors - Through Hole Resistors 1035636-PR03000204700JAC00
Win Source Part Number: 1035636-PR0300020470 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): 5-1625876-6; PR01000104700JA100; PR02000204700JA100; PR01000104700JR500; RSMF3JT470R; RSF2JT470R; RSF1JT470RPR03000204 700JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC470W-3JTB-NDR,509 3NW470R0J,5093NW470R 0JA8AFX,PPC470W-3JCT ,PPC470W-3JTB,PPC470 W-3JCT-NDR

Win Source Part Number: 1035636-PR03000204700JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): 5-1625876-6; PR01000104700JA100; PR02000204700JA100; PR01000104700JR500; RSMF3JT470R; RSF2JT470R; RSF1JT470RPR03000204700JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC470W-3JTB-NDR,5093NW470R0J,5093NW470R0JA8AFX,PPC470W-3JCT,PPC470W-3JTB,PPC470W-3JCT-NDR

Buy Now Datasheet
Metal Film Resistor, 470 Ohm, 3 W, 5%; Resistance Vishay - 94C3802 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 3 W, 5%; Resistance Vishay
94C3802
Metal Film Resistor, 470 Ohm, 3 W, 5%; Resistance Vishay 94C3802
METAL FILM RESISTOR, 470 OHM, 3 W, 5%; Resistance:470ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 3 W, 5%; Resistance:470ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9575
Res, 470R, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9575
RES, 470R, 5%, 3W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 3W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PPC470W-3JCT-ND 6835871 6835871P 53-PR03000204700JAC00 1035636-PR03000204700JAC00 94C3802 96Y9575
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 470 Ohm 3W 750V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 470 Ohm, 3 W, 5%; Resistance Vishay Res, 470R, 5%, 3W, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details