430 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
430 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
RES 430K OHM 3W 5% AXIAL Product overview: PR03000204303JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204303JAC0
METAL FILM RESISTOR, 430 KOHM, 3 W, 5%, FULL REEL; Resistance:430kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR03000204303JAC00TB-ND | 53-PR03000204303JAC00 | 53M5306 |
| Product Name | Through Hole Resistors | 3W Resistor | Metal Film Resistor, 430 Kohm, 3 W, 5%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |