Vishay Intertechnology, Inc. Through Hole Resistors PR03000204302JAC00

Description
43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR03000204302JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204302JAC00CT-ND
Through Hole Resistors 56-PR03000204302JAC00CT-ND
43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000204302JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204302JAC00TB-ND
Through Hole Resistors 56-PR03000204302JAC00TB-ND
43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

43 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
RES 43K OHM 3W 5% AXIAL Product overview: PR03000204302JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204302JAC0 0 can be used for catalog matching and distributor lookup.

RES 43K OHM 3W 5% AXIAL Product overview: PR03000204302JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204302JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 43 Kohm, 3 W, 5%; Resistance Vishay - 94C3795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 43 Kohm, 3 W, 5%; Resistance Vishay
94C3795
Resistor, Metal Film, 43 Kohm, 3 W, 5%; Resistance Vishay 94C3795
RESISTOR, METAL FILM, 43 KOHM, 3 W, 5%; Resistance:43kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 43 KOHM, 3 W, 5%; Resistance:43kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR03000204302JAC00CT-ND 53-PR03000204302JAC00 94C3795
Product Name Through Hole Resistors 3W Resistor Resistor, Metal Film, 43 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details