Vishay Intertechnology, Inc. 3W Resistor PR03000204301JAC00

Description
RES 4.3K OHM 3W 5% AXIAL Product overview: PR03000204301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204301JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.3K OHM 3W 5% AXIAL Product overview: PR03000204301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204301JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 3W 5% AXIAL Product overview: PR03000204301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204301JAC0 0 can be used for catalog matching and distributor lookup.

RES 4.3K OHM 3W 5% AXIAL Product overview: PR03000204301JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000204301JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR03000204301JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204301JAC00TB-ND
Through Hole Resistors 56-PR03000204301JAC00TB-ND
4.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

4.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000204301JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000204301JAC00CT-ND
Through Hole Resistors 56-PR03000204301JAC00CT-ND
4.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

4.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.3 Kohm, 3 W, 5%; Resistance Vishay - 94C3793 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.3 Kohm, 3 W, 5%; Resistance Vishay
94C3793
Metal Film Resistor, 4.3 Kohm, 3 W, 5%; Resistance Vishay 94C3793
METAL FILM RESISTOR, 4.3 KOHM, 3 W, 5%; Resistance:4.3kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.3 KOHM, 3 W, 5%; Resistance:4.3kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24833913 - Radwell International
Willingboro, NJ, United States
Resistor
24833913
Resistor 24833913
RESISTOR, PR03 SERIES, 4.3 KOHMS, 3 WATTS, 5% TOLERANCE, AXIAL, PCB MOUNT, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, PR03 SERIES, 4.3 KOHMS, 3 WATTS, 5% TOLERANCE, AXIAL, PCB MOUNT, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR03000204301JAC00 56-PR03000204301JAC00TB-ND 94C3793 24833913
Product Name 3W Resistor Through Hole Resistors Metal Film Resistor, 4.3 Kohm, 3 W, 5%; Resistance Vishay Resistor
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details