Vishay Precision Group Through Hole Resistors PR03000203903JAC00

Description
390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC390KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC390KW-3JCT-ND
Through Hole Resistors PPC390KW-3JCT-ND
390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203903JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203903JAC00TB-ND
Through Hole Resistors 56-PR03000203903JAC00TB-ND
390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

390 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
750V 3W Resistor - 53-PR03000203903JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 3W Resistor
53-PR03000203903JAC00
750V 3W Resistor 53-PR03000203903JAC00
390kR 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000203903JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203903JAC0 0 can be used for catalog matching and distributor lookup.

390kR 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000203903JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203903JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 390K, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8373
Res, 390K, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8373
RES, 390K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC390KW-3JCT-ND 53-PR03000203903JAC00 84AH8373
Product Name Through Hole Resistors 750V 3W Resistor Res, 390K, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details