Vishay Precision Group Through Hole Resistors PR03000203603JAC00

Description
360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC360KW-3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC360KW-3JTB-ND
Through Hole Resistors PPC360KW-3JTB-ND
360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC360KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC360KW-3JCT-ND
Through Hole Resistors PPC360KW-3JCT-ND
360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

360 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 360 Kohm, 3 W, 5%; Resistance Vishay - 94C3787 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 360 Kohm, 3 W, 5%; Resistance Vishay
94C3787
Metal Film Resistor, 360 Kohm, 3 W, 5%; Resistance Vishay 94C3787
METAL FILM RESISTOR, 360 KOHM, 3 W, 5%; Resistance:360kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 360 KOHM, 3 W, 5%; Resistance:360kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC360KW-3JTB-ND 94C3787
Product Name Through Hole Resistors Metal Film Resistor, 360 Kohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers