Vishay Intertechnology, Inc. Resistor PR03000203600JAC00

Description
RES,AXIAL,METAL FILM,360 OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000203600JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203600JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES,AXIAL,METAL FILM,360 OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000203600JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203600JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,AXIAL,METAL FILM,360 OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000203600JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203600JAC0 0 can be used for catalog matching and distributor lookup.

RES,AXIAL,METAL FILM,360 OHMS,750WV,5% +/-TOL,-250,250PPM TC Product overview: PR03000203600JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203600JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC360W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC360W-3JCT-ND
Through Hole Resistors BC360W-3JCT-ND
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203600JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203600JAC00TB-ND
Through Hole Resistors 56-PR03000203600JAC00TB-ND
360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

360 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 360 Ohm, 3 W, 5%, Full Reel; Resistance Vishay - 53M5303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 360 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
53M5303
Resistor, Metal Film, 360 Ohm, 3 W, 5%, Full Reel; Resistance Vishay 53M5303
RESISTOR, METAL FILM, 360 OHM, 3 W, 5%, FULL REEL; Resistance:360ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 360 OHM, 3 W, 5%, FULL REEL; Resistance:360ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000203600JAC00 BC360W-3JCT-ND 53M5303
Product Name Resistor Through Hole Resistors Resistor, Metal Film, 360 Ohm, 3 W, 5%, Full Reel; Resistance Vishay
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details