Vishay Precision Group Through-Hole 3 W 3.3 ohm Resistor PR03000203308JAC00

Description
RESISTOR, METAL FILM, 3 W, 5 %, 250 ppm, 3.3 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR03000203308JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 3.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 3.3 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203308JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 3 W, 5 %, 250 ppm, 3.3 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR03000203308JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 3.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 3.3 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203308JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3 W 3.3 ohm Resistor - 53-PR03000203308JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3 W 3.3 ohm Resistor
53-PR03000203308JAC00
Through-Hole 3 W 3.3 ohm Resistor 53-PR03000203308JAC00
RESISTOR, METAL FILM, 3 W, 5 %, 250 ppm, 3.3 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR03000203308JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 3.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 3.3 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203308JAC0 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 3 W, 5 %, 250 ppm, 3.3 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR03000203308JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 3.3 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 3.3 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203308JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4412542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412542
Through Hole Resistors 4412542
Vishay PR03000203308JAC00 Resistor

Vishay PR03000203308JAC00 Resistor

Supplier's Site
Through Hole Resistors - BC4827TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4827TB-ND
Through Hole Resistors BC4827TB-ND
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4827CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4827CT-ND
Through Hole Resistors BC4827CT-ND
3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor - 48891860 - Radwell International
Willingboro, NJ, United States
Resistor
48891860
Resistor 48891860
RESISTOR, AXIAL, METAL FILM, 3.3 OHM, 3 WATT, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 3.3 OHM, 3 WATT, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 3.3R, 3W, Axial, Metal Film Rohs Compliant Vishay - 84AH8369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3R, 3W, Axial, Metal Film Rohs Compliant Vishay
84AH8369
Res, 3.3R, 3W, Axial, Metal Film Rohs Compliant Vishay 84AH8369
RES, 3.3R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3.3R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000203308JAC00 4412542 BC4827TB-ND 48891860 84AH8369
Product Name Through-Hole 3 W 3.3 ohm Resistor Through Hole Resistors Through Hole Resistors Resistor Res, 3.3R, 3W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details