Vishay Precision Group Through Hole Resistors PR03000203302JAC00

Description
Vishay PR03000203302JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000203302JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835916
Through Hole Resistors 6835916
Vishay PR03000203302JAC00 Resistor

Vishay PR03000203302JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835916P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835916P
Through Hole Resistors 6835916P
Vishay PR03000203302JAC00 Resistor

Vishay PR03000203302JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC33KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC33KW-3JCT-ND
Through Hole Resistors PPC33KW-3JCT-ND
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203302JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203302JAC00TB-ND
Through Hole Resistors 56-PR03000203302JAC00TB-ND
33 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1002157-PR03000203302JAC00
Resistors - Through Hole Resistors 1002157-PR03000203302JAC00
Win Source Part Number: 1002157-PR0300020330 2JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC33KW-3JCT,BC33KW-3 JTB-NDR,5093NW33K00J ,PPC33KW-3JCT,BC33KW -3JTB,PPC33KW-3JTB,B C33KW-3JCTINACTIVE,5 093NW33K00JA8AFX,509 3NW33K00JBC,23221951 4333,PPC33KW-3JCT-ND R,BC33KW-3JTB-ND,PPC 33KW-3JTB-NDR,BC33KW -3JCT-ND,2322 195 14333,BC33KW-3JTBINA CTIVE

Win Source Part Number: 1002157-PR03000203302JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC33KW-3JCT,BC33KW-3JTB-NDR,5093NW33K00J,PPC33KW-3JCT,BC33KW-3JTB,PPC33KW-3JTB,BC33KW-3JCTINACTIVE,5093NW33K00JA8AFX,5093NW33K00JBC,232219514333,PPC33KW-3JCT-NDR,BC33KW-3JTB-ND,PPC33KW-3JTB-NDR,BC33KW-3JCT-ND,2322 195 14333,BC33KW-3JTBINACTIVE

Buy Now Datasheet
750V Resistor - 53-PR03000203302JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33kR 5% 750V Axial Metal Film Resistor Product overview: PR03000203302JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203302JAC0 0 can be used for catalog matching and distributor lookup.

33kR 5% 750V Axial Metal Film Resistor Product overview: PR03000203302JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203302JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 33K OHM 3W 5% AXIAL - 886-PR03000203302JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 33K OHM 3W 5% AXIAL
886-PR03000203302JAC00
RES 33K OHM 3W 5% AXIAL 886-PR03000203302JAC00
RES 33K OHM 3W 5% AXIAL

RES 33K OHM 3W 5% AXIAL

Supplier's Site
Metal Film Resistor, 33 Kohm, 3 W, 5%; Resistance Vishay - 94C3781 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Kohm, 3 W, 5%; Resistance Vishay
94C3781
Metal Film Resistor, 33 Kohm, 3 W, 5%; Resistance Vishay 94C3781
METAL FILM RESISTOR, 33 KOHM, 3 W, 5%; Resistance:33kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33 KOHM, 3 W, 5%; Resistance:33kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835916 6835916P PPC33KW-3JCT-ND 1002157-PR03000203302JAC00 53-PR03000203302JAC00 886-PR03000203302JAC00 94C3781
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 750V Resistor RES 33K OHM 3W 5% AXIAL Metal Film Resistor, 33 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm METAL FILM MetalFilm; Metal Film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details