3.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
3.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Vishay PR03000203301JAC00 Resistor
Vishay PR03000203301JAC00 Resistor
METAL FILM RESISTOR, 3.3 KOHM, 3 W, 5%; Resistance:3.3kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC3.3KW-3JCT-ND | 6835893 | 6835893P | 94C3774 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 3.3 Kohm, 3 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |