Vishay Precision Group Through Hole Resistors PR03000203300JAC00

Description
Vishay PR03000203300JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000203300JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835877
Through Hole Resistors 6835877
Vishay PR03000203300JAC00 Resistor

Vishay PR03000203300JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835877P
Through Hole Resistors 6835877P
Vishay PR03000203300JAC00 Resistor

Vishay PR03000203300JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC330W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC330W-3JCT-ND
Through Hole Resistors PPC330W-3JCT-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203300JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203300JAC00TB-ND
Through Hole Resistors 56-PR03000203300JAC00TB-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through-Hole 3W 750V Resistor - 53-PR03000203300JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 750V Resistor
53-PR03000203300JAC00
Through-Hole 3W 750V Resistor 53-PR03000203300JAC00
3W 330R 5% Metal Film Resistor, 750V, Axial, Through Hole Product overview: PR03000203300JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203300JAC0 0 can be used for catalog matching and distributor lookup.

3W 330R 5% Metal Film Resistor, 750V, Axial, Through Hole Product overview: PR03000203300JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203300JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1035616-PR03000203300JAC00
Resistors - Through Hole Resistors 1035616-PR03000203300JAC00
Win Source Part Number: 1035616-PR0300020330 0JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR01000103300JA100; PR02000203300JA100; PR02000203300JR500; RSMF1JT330R; ROX3SJ330RPR03000203 300JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC330W-3JCTINACTIVE, 5093NW330R0JA8AFX,50 93NW330R0JBC,BC330W- 3JTB-NDR,PPC330W-3JT B,PPC330W-3JCT,5093N W330R0J,PPC330W-3JTB -NDR,232219514331,BC 330W-3JCT,BC330W-3JT B-ND,BC330W-3JTB,BC3 30W-3JCT-ND,PPC330W- 3JCT-NDR,BC330W-3JTB INACTIVE,2322 195 14331

Win Source Part Number: 1035616-PR03000203300JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR01000103300JA100; PR02000203300JA100; PR02000203300JR500; RSMF1JT330R; ROX3SJ330RPR03000203300JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC330W-3JCTINACTIVE,5093NW330R0JA8AFX,5093NW330R0JBC,BC330W-3JTB-NDR,PPC330W-3JTB,PPC330W-3JCT,5093NW330R0J,PPC330W-3JTB-NDR,232219514331,BC330W-3JCT,BC330W-3JTB-ND,BC330W-3JTB,BC330W-3JCT-ND,PPC330W-3JCT-NDR,BC330W-3JTBINACTIVE,2322 195 14331

Buy Now Datasheet
Metal Film Resistor, 330 Ohm, 3 W, 5%; Resistance Vishay - 94C3784 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 3 W, 5%; Resistance Vishay
94C3784
Metal Film Resistor, 330 Ohm, 3 W, 5%; Resistance Vishay 94C3784
METAL FILM RESISTOR, 330 OHM, 3 W, 5%; Resistance:330ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 3 W, 5%; Resistance:330ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835877 6835877P PPC330W-3JCT-ND 53-PR03000203300JAC00 1035616-PR03000203300JAC00 94C3784
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 750V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 330 Ohm, 3 W, 5%; Resistance Vishay
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS AEC-Q200 RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers