Vishay Precision Group 3W Resistor PR03000203003JAC00

Description
300kR 3W 5% Axial Metal Film Resistor Product overview: PR03000203003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203003JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300kR 3W 5% Axial Metal Film Resistor Product overview: PR03000203003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203003JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300kR 3W 5% Axial Metal Film Resistor Product overview: PR03000203003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203003JAC0 0 can be used for catalog matching and distributor lookup.

300kR 3W 5% Axial Metal Film Resistor Product overview: PR03000203003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203003JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC300KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC300KW-3JCT-ND
Through Hole Resistors BC300KW-3JCT-ND
300 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

300 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000203003JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000203003JAC00TB-ND
Through Hole Resistors 56-PR03000203003JAC00TB-ND
300 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

300 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 300 Kohm, 3 W, 5%; Resistance Vishay - 94C3779 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Kohm, 3 W, 5%; Resistance Vishay
94C3779
Metal Film Resistor, 300 Kohm, 3 W, 5%; Resistance Vishay 94C3779
METAL FILM RESISTOR, 300 KOHM, 3 W, 5%; Resistance:300kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 300 KOHM, 3 W, 5%; Resistance:300kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR03000203003JAC00 BC300KW-3JCT-ND 94C3779
Product Name 3W Resistor Through Hole Resistors Metal Film Resistor, 300 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 300000 ohms 300000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers