30kR 5% 750V 3W Metal Film Resistor, Axial Product overview: PR03000203002JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000203002JAC0
30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
30 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features
METAL FILM RESISTOR, 30 KOHM, 3 W, 5%; Resistance:30kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000203002JAC00 | PPC30KW-3JCT-ND | 70121864 | 94C3777 |
| Product Name | 750V 3W Resistor | Through Hole Resistors | Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed | Metal Film Resistor, 30 Kohm, 3 W, 5%; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 750 volts | 750 volts | 750 volts | |
| Operating AC Voltage | 750 volts | 750 volts |