27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
27 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Vishay PR03000202702JAC00 Resistor
Win Source Part Number: 1374946-PR0300020270
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 27 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
METAL FILM RESISTOR, 27 KOHM, 3 W, 5%; Resistance:27kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PPC27KW-3JCT-ND | 4529678 | 1374946-PR03000202702JAC00 | 94C3769 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Metal Film Resistor, 27 Kohm, 3 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |