Vishay Precision Group Through Hole Resistors PR03000202700JAC00

Description
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC270W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC270W-3JCT-ND
Through Hole Resistors BC270W-3JCT-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202700JAC00TB-ND
Through Hole Resistors 56-PR03000202700JAC00TB-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 4412457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412457
Through Hole Resistors 4412457
Vishay PR03000202700JAC00 Resistor

Vishay PR03000202700JAC00 Resistor

Supplier's Site
Metal Film Resistor, 270 Ohm, 3 W, 5%; Resistance Vishay - 94C3772 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 3 W, 5%; Resistance Vishay
94C3772
Metal Film Resistor, 270 Ohm, 3 W, 5%; Resistance Vishay 94C3772
METAL FILM RESISTOR, 270 OHM, 3 W, 5%; Resistance:270ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 OHM, 3 W, 5%; Resistance:270ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC270W-3JCT-ND 4412457 94C3772
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 270 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details