Vishay Precision Group Through Hole Resistors PR03000202409JAC00

Description
24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC24W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC24W-3JCT-ND
Through Hole Resistors PPC24W-3JCT-ND
24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202409JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202409JAC00TB-ND
Through Hole Resistors 56-PR03000202409JAC00TB-ND
24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

24 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
24 Ohm 3W Resistor - 53-PR03000202409JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24 Ohm 3W Resistor
53-PR03000202409JAC00
24 Ohm 3W Resistor 53-PR03000202409JAC00
24 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000202409JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202409JAC0 0 can be used for catalog matching and distributor lookup.

24 Ohm 3W 5% Axial Metal Film Resistor Product overview: PR03000202409JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202409JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 24 Ohm, 3 W, 5%; Resistance Vishay - 94C3766 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24 Ohm, 3 W, 5%; Resistance Vishay
94C3766
Metal Film Resistor, 24 Ohm, 3 W, 5%; Resistance Vishay 94C3766
METAL FILM RESISTOR, 24 OHM, 3 W, 5%; Resistance:24ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 24 OHM, 3 W, 5%; Resistance:24ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC24W-3JCT-ND 53-PR03000202409JAC00 94C3766
Product Name Through Hole Resistors 24 Ohm 3W Resistor Metal Film Resistor, 24 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details