Vishay Precision Group 3W 750V Resistor PR03000202403JAC00

Description
240kR 5% 3W Metal Film Resistor, 750V, Axial Product overview: PR03000202403JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202403JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
240kR 5% 3W Metal Film Resistor, 750V, Axial Product overview: PR03000202403JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202403JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000202403JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000202403JAC00
3W 750V Resistor 53-PR03000202403JAC00
240kR 5% 3W Metal Film Resistor, 750V, Axial Product overview: PR03000202403JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202403JAC0 0 can be used for catalog matching and distributor lookup.

240kR 5% 3W Metal Film Resistor, 750V, Axial Product overview: PR03000202403JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202403JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC240KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC240KW-3JCT-ND
Through Hole Resistors PPC240KW-3JCT-ND
240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202403JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202403JAC00TB-ND
Through Hole Resistors 56-PR03000202403JAC00TB-ND
240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 240 Kohm, 3 W, 5%; Resistance Vishay - 94C3767 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 240 Kohm, 3 W, 5%; Resistance Vishay
94C3767
Metal Film Resistor, 240 Kohm, 3 W, 5%; Resistance Vishay 94C3767
METAL FILM RESISTOR, 240 KOHM, 3 W, 5%; Resistance:240kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 240 KOHM, 3 W, 5%; Resistance:240kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 240Kohm, 5%, 3W, Axial Rohs Compliant Vishay - 33AK9155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240Kohm, 5%, 3W, Axial Rohs Compliant Vishay
33AK9155
Res, 240Kohm, 5%, 3W, Axial Rohs Compliant Vishay 33AK9155
RES, 240KOHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

RES, 240KOHM, 5%, 3W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR03000202403JAC00 PPC240KW-3JCT-ND 94C3767 33AK9155
Product Name 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 240 Kohm, 3 W, 5%; Resistance Vishay Res, 240Kohm, 5%, 3W, Axial Rohs Compliant Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 240000 ohms 240000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers