Vishay Precision Group 3W 750V Resistor PR03000202402JAC00

Description
3W 24kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202402JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202402JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 24kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202402JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202402JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000202402JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000202402JAC00
3W 750V Resistor 53-PR03000202402JAC00
3W 24kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202402JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202402JAC0 0 can be used for catalog matching and distributor lookup.

3W 24kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000202402JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202402JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC24KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC24KW-3JCT-ND
Through Hole Resistors PPC24KW-3JCT-ND
24 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

24 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202402JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202402JAC00TB-ND
Through Hole Resistors 56-PR03000202402JAC00TB-ND
24 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

24 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor - 24834017 - Radwell International
Willingboro, NJ, United States
Resistor
24834017
Resistor 24834017
RESISTOR, AXIAL, METAL FILM, 24K OHM, 3W, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 24K OHM, 3W, 5%, 5.2X16.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 24 Kohm, 3 W, 5%; Resistance Vishay - 94C3765 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24 Kohm, 3 W, 5%; Resistance Vishay
94C3765
Metal Film Resistor, 24 Kohm, 3 W, 5%; Resistance Vishay 94C3765
METAL FILM RESISTOR, 24 KOHM, 3 W, 5%; Resistance:24kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24 KOHM, 3 W, 5%; Resistance:24kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR03000202402JAC00 PPC24KW-3JCT-ND 24834017 94C3765
Product Name 3W 750V Resistor Through Hole Resistors Resistor Metal Film Resistor, 24 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details