2.4kR 3W 5% Axial Metal Film Resistor Product overview: PR03000202401JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202401JAC0
2.4 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
2.4 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 2.4 KOHM, 3 W, 5%; Resistance:2.4kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000202401JAC00 | PPC2.4KW-3JCT-ND | 94C3755 |
| Product Name | 3W Resistor | Through Hole Resistors | Metal Film Resistor, 2.4 Kohm, 3 W, 5%; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 2400 ohms | 2400 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 750 volts | 750 volts | |
| Operating AC Voltage | 750 volts | 750 volts |