Vishay Precision Group Through Hole Resistors PR03000202209JAC00

Description
Vishay PR03000202209JAC00 Resistor
Request a Quote Datasheet
Description
Vishay PR03000202209JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835852
Through Hole Resistors 6835852
Vishay PR03000202209JAC00 Resistor

Vishay PR03000202209JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835852P
Through Hole Resistors 6835852P
Vishay PR03000202209JAC00 Resistor

Vishay PR03000202209JAC00 Resistor

Supplier's Site
Through Hole Resistors - BC22W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC22W-3JCT-ND
Through Hole Resistors BC22W-3JCT-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202209JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202209JAC00TB-ND
Through Hole Resistors 56-PR03000202209JAC00TB-ND
22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

22 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
RESISTOR;METAL FILM;RES 22 OHMS;PWR-RTG3 W;TOL 5%;AXIAL;CERAMIC HOUSED
70122337
RESISTOR;METAL FILM;RES 22 OHMS;PWR-RTG3 W;TOL 5%;AXIAL;CERAMIC HOUSED 70122337
RESISTOR;METAL FILM;RES 22 OHMS;PWR-RTG3 W;TOL 5%;AXIAL;CERAMIC HOUSED

RESISTOR;METAL FILM;RES 22 OHMS;PWR-RTG3 W;TOL 5%;AXIAL;CERAMIC HOUSED

Supplier's Site
Res, 22R, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9573
Res, 22R, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9573
RES, 22R, 5%, 3W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 3W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6835852 6835852P BC22W-3JCT-ND 70122337 96Y9573
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors RESISTOR;METAL FILM;RES 22 OHMS;PWR-RTG3 W;TOL 5%;AXIAL;CERAMIC HOUSED Res, 22R, 5%, 3W, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leads
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details