Vishay Precision Group Through Hole Resistors PR03000202208JAC00

Description
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4826TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4826TB-ND
Through Hole Resistors BC4826TB-ND
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4826CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4826CT-ND
Through Hole Resistors BC4826CT-ND
2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2.2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor; Metal Film; Res 2.2 Ohms; Pwr-Rtg 3 W; Tol 5%; Axial; Ceramic Housed Product overview: PR03000202208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202208JAC0 0 can be used for catalog matching and distributor lookup.

Resistor; Metal Film; Res 2.2 Ohms; Pwr-Rtg 3 W; Tol 5%; Axial; Ceramic Housed Product overview: PR03000202208JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202208JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film, 2R2, 5%, 3W, Axial; Resistance Vishay - 65AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 2R2, 5%, 3W, Axial; Resistance Vishay
65AC3559
Res, Metal Film, 2R2, 5%, 3W, Axial; Resistance Vishay 65AC3559
RES, METAL FILM, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, METAL FILM, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4826TB-ND 53-PR03000202208JAC00 65AC3559
Product Name Through Hole Resistors 3 W Resistor Res, Metal Film, 2R2, 5%, 3W, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers